Capital Lighting, Inc. 26819 Lamps-Table Lamps 605377

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977268193 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977268193 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26819 Lamps-Table Lamps - 605377 - Capital Lighting, Inc.
Columbus, OH, USA
26819 Lamps-Table Lamps
605377
26819 Lamps-Table Lamps 605377
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackled Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977268193 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Crackled Blue
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977268193
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605377
Product Name 26819 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details