Capital Lighting, Inc. 26826-1 Lamps-Table Lamps 605375

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Powder Blue Weight: 12 Product Name: One Light Table Lamp UPC: 792977268261 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Powder Blue Weight: 12 Product Name: One Light Table Lamp UPC: 792977268261 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26826-1 Lamps-Table Lamps - 605375 - Capital Lighting, Inc.
Columbus, OH, USA
26826-1 Lamps-Table Lamps
605375
26826-1 Lamps-Table Lamps 605375
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Powder Blue Weight: 12 Product Name: One Light Table Lamp UPC: 792977268261 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.25
Length 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Powder Blue
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268261
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605375
Product Name 26826-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details