Capital Lighting, Inc. 26820-1 Lamps-Table Lamps 605374

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shell Weight: 14 Product Name: One Light Table Lamp UPC: 792977268209 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shell Weight: 14 Product Name: One Light Table Lamp UPC: 792977268209 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26820-1 Lamps-Table Lamps - 605374 - Capital Lighting, Inc.
Columbus, OH, USA
26820-1 Lamps-Table Lamps
605374
26820-1 Lamps-Table Lamps 605374
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shell Weight: 14 Product Name: One Light Table Lamp UPC: 792977268209 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.25
Length 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Shell
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977268209
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605374
Product Name 26820-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details