Capital Lighting, Inc. 26823-1 Lamps-Table Lamps 605371

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Silver Champagne and Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268230 Category: Lamps Shipped Via: UPS Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Silver Champagne and Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268230 Category: Lamps Shipped Via: UPS Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26823-1 Lamps-Table Lamps - 605371 - Capital Lighting, Inc.
Columbus, OH, USA
26823-1 Lamps-Table Lamps
605371
26823-1 Lamps-Table Lamps 605371
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Silver Champagne and Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268230 Category: Lamps Shipped Via: UPS Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Silver Champagne and Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268230
Category: Lamps
Shipped Via: UPS
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605371
Product Name 26823-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details