Capital Lighting, Inc. 27371 Lamps-Table Lamps 605366

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Dark Pecan Weight: 16 Product Name: One Light Table Lamp UPC: 792977273715 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Dark Pecan Weight: 16 Product Name: One Light Table Lamp UPC: 792977273715 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27371 Lamps-Table Lamps - 605366 - Capital Lighting, Inc.
Columbus, OH, USA
27371 Lamps-Table Lamps
605366
27371 Lamps-Table Lamps 605366
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Dark Pecan Weight: 16 Product Name: One Light Table Lamp UPC: 792977273715 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.75
Length 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Dark Pecan
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977273715
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605366
Product Name 27371 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details