Capital Lighting, Inc. 27370 Lamps-Table Lamps 605364

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 13 Product Name: One Light Table Lamp UPC: 792977273708 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 13 Product Name: One Light Table Lamp UPC: 792977273708 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27370 Lamps-Table Lamps - 605364 - Capital Lighting, Inc.
Columbus, OH, USA
27370 Lamps-Table Lamps
605364
27370 Lamps-Table Lamps 605364
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 13 Product Name: One Light Table Lamp UPC: 792977273708 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.75
Length 36.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977273708
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605364
Product Name 27370 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details