Capital Lighting, Inc. 27373 Lamps-Table Lamps 605363

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Silver Weight: 8 Product Name: One Light Table Lamp UPC: 792977273739 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Silver Weight: 8 Product Name: One Light Table Lamp UPC: 792977273739 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27373 Lamps-Table Lamps - 605363 - Capital Lighting, Inc.
Columbus, OH, USA
27373 Lamps-Table Lamps
605363
27373 Lamps-Table Lamps 605363
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Silver Weight: 8 Product Name: One Light Table Lamp UPC: 792977273739 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.25
Length 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Distressed Silver
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977273739
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605363
Product Name 27373 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details