Capital Lighting, Inc. 27375 Lamps-Table Lamps 605360

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Weight: 8 Product Name: One Light Table Lamp UPC: 792977273753 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Weight: 8 Product Name: One Light Table Lamp UPC: 792977273753 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27375 Lamps-Table Lamps - 605360 - Capital Lighting, Inc.
Columbus, OH, USA
27375 Lamps-Table Lamps
605360
27375 Lamps-Table Lamps 605360
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Weight: 8 Product Name: One Light Table Lamp UPC: 792977273753 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Gold
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977273753
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605360
Product Name 27375 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details