Capital Lighting, Inc. 26862 Lamps-Table Lamps 605348

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Glass Acanthus Leaf Weight: 15 Product Name: Two Light Table Lamp UPC: 792977268629 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Glass Acanthus Leaf Weight: 15 Product Name: Two Light Table Lamp UPC: 792977268629 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26862 Lamps-Table Lamps - 605348 - Capital Lighting, Inc.
Columbus, OH, USA
26862 Lamps-Table Lamps
605348
26862 Lamps-Table Lamps 605348
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Glass Acanthus Leaf Weight: 15 Product Name: Two Light Table Lamp UPC: 792977268629 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Glass Acanthus Leaf
Weight: 15
Product Name: Two Light Table Lamp
UPC: 792977268629
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605348
Product Name 26862 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details