Capital Lighting, Inc. 26831 Lamps-Table Lamps 605346

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marble Weight: 16 Product Name: One Light Table Lamp UPC: 792977268315 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marble Weight: 16 Product Name: One Light Table Lamp UPC: 792977268315 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26831 Lamps-Table Lamps - 605346 - Capital Lighting, Inc.
Columbus, OH, USA
26831 Lamps-Table Lamps
605346
26831 Lamps-Table Lamps 605346
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marble Weight: 16 Product Name: One Light Table Lamp UPC: 792977268315 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Marble
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977268315
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605346
Product Name 26831 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details