Capital Lighting, Inc. 26860-1 Lamps-Table Lamps 605342

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Water Glass Weight: 15 Product Name: One Light Table Lamp UPC: 792977268605 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Water Glass Weight: 15 Product Name: One Light Table Lamp UPC: 792977268605 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26860-1 Lamps-Table Lamps - 605342 - Capital Lighting, Inc.
Columbus, OH, USA
26860-1 Lamps-Table Lamps
605342
26860-1 Lamps-Table Lamps 605342
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Water Glass Weight: 15 Product Name: One Light Table Lamp UPC: 792977268605 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.25
Length 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Water Glass
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268605
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605342
Product Name 26860-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details