Capital Lighting, Inc. 26858 Lamps-Table Lamps 605341

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Glass Weight: 15 Product Name: One Light Table Lamp UPC: 792977268582 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Glass Weight: 15 Product Name: One Light Table Lamp UPC: 792977268582 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26858 Lamps-Table Lamps - 605341 - Capital Lighting, Inc.
Columbus, OH, USA
26858 Lamps-Table Lamps
605341
26858 Lamps-Table Lamps 605341
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Glass Weight: 15 Product Name: One Light Table Lamp UPC: 792977268582 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.50
Length 36.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Glass
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268582
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605341
Product Name 26858 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details