Capital Lighting, Inc. 27684 Lamps-Table Lamps 605332

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 15 Product Name: One Light Table Lamp UPC: 792977276846 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 15 Product Name: One Light Table Lamp UPC: 792977276846 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27684 Lamps-Table Lamps - 605332 - Capital Lighting, Inc.
Columbus, OH, USA
27684 Lamps-Table Lamps
605332
27684 Lamps-Table Lamps 605332
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 15 Product Name: One Light Table Lamp UPC: 792977276846 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Charcoal Gray
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977276846
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605332
Product Name 27684 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details