Capital Lighting, Inc. 27682 Lamps-Table Lamps 605331

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 13 Product Name: One Light Table Lamp UPC: 792977276822 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 13 Product Name: One Light Table Lamp UPC: 792977276822 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27682 Lamps-Table Lamps - 605331 - Capital Lighting, Inc.
Columbus, OH, USA
27682 Lamps-Table Lamps
605331
27682 Lamps-Table Lamps 605331
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 13 Product Name: One Light Table Lamp UPC: 792977276822 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Charcoal Gray
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977276822
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605331
Product Name 27682 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details