Capital Lighting, Inc. 27683 Lamps-Table Lamps 605330

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977276839 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977276839 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27683 Lamps-Table Lamps - 605330 - Capital Lighting, Inc.
Columbus, OH, USA
27683 Lamps-Table Lamps
605330
27683 Lamps-Table Lamps 605330
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977276839 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.75
Length 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Blue
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977276839
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605330
Product Name 27683 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details