Capital Lighting, Inc. 29658-1 Lamps-Table Lamps 605329

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Blue Green Weight: 14 Product Name: Two Light Buffet Lamp UPC: 792977296585 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Blue Green Weight: 14 Product Name: Two Light Buffet Lamp UPC: 792977296585 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29658-1 Lamps-Table Lamps - 605329 - Capital Lighting, Inc.
Columbus, OH, USA
29658-1 Lamps-Table Lamps
605329
29658-1 Lamps-Table Lamps 605329
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Blue Green Weight: 14 Product Name: Two Light Buffet Lamp UPC: 792977296585 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.63
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Blue Green
Weight: 14
Product Name: Two Light Buffet Lamp
UPC: 792977296585
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605329
Product Name 29658-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details