Capital Lighting, Inc. 29723 Lamps-Table Lamps 605324

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Length 35.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977297230 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Length 35.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977297230 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29723 Lamps-Table Lamps - 605324 - Capital Lighting, Inc.
Columbus, OH, USA
29723 Lamps-Table Lamps
605324
29723 Lamps-Table Lamps 605324
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.75 Length 35.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977297230 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.75
Length 35.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 13
Product Name: One Light Buffet Lamps
UPC: 792977297230
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605324
Product Name 29723 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details