Capital Lighting, Inc. 29764 Lamps-Table Lamps 605321

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977297643 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977297643 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29764 Lamps-Table Lamps - 605321 - Capital Lighting, Inc.
Columbus, OH, USA
29764 Lamps-Table Lamps
605321
29764 Lamps-Table Lamps 605321
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977297643 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blue Green
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977297643
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605321
Product Name 29764 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details