Capital Lighting, Inc. 28713-1 Lamps-Floor Lamps 605307

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 68.25 Length 68.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sandstone Weight: 19 Product Name: Two Light Floor Lamp UPC: 792977287132 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 68.25 Length 68.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sandstone Weight: 19 Product Name: Two Light Floor Lamp UPC: 792977287132 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28713-1 Lamps-Floor Lamps - 605307 - Capital Lighting, Inc.
Columbus, OH, USA
28713-1 Lamps-Floor Lamps
605307
28713-1 Lamps-Floor Lamps 605307
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 68.25 Length 68.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sandstone Weight: 19 Product Name: Two Light Floor Lamp UPC: 792977287132 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 68.25
Length 68.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sandstone
Weight: 19
Product Name: Two Light Floor Lamp
UPC: 792977287132
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605307
Product Name 28713-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details