Capital Lighting, Inc. 28714 Lamps-Floor Lamps 605304

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.00 Length 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 29 Product Name: One Light Floor Lamp UPC: 792977287149 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.00 Length 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 29 Product Name: One Light Floor Lamp UPC: 792977287149 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28714 Lamps-Floor Lamps - 605304 - Capital Lighting, Inc.
Columbus, OH, USA
28714 Lamps-Floor Lamps
605304
28714 Lamps-Floor Lamps 605304
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.00 Length 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 29 Product Name: One Light Floor Lamp UPC: 792977287149 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 65.00
Length 65.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Roasted Pecan
Weight: 29
Product Name: One Light Floor Lamp
UPC: 792977287149
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605304
Product Name 28714 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details