Capital Lighting, Inc. 29287-1 Lamps-Table Lamps 605303

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 11 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292877 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 11 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292877 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29287-1 Lamps-Table Lamps - 605303 - Capital Lighting, Inc.
Columbus, OH, USA
29287-1 Lamps-Table Lamps
605303
29287-1 Lamps-Table Lamps 605303
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 11 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292877 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 33.25
Length 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blue
Weight: 11
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292877
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605303
Product Name 29287-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details