Capital Lighting, Inc. 29288-1 Lamps-Table Lamps 605301

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nickel Plated Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292884 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nickel Plated Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292884 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29288-1 Lamps-Table Lamps - 605301 - Capital Lighting, Inc.
Columbus, OH, USA
29288-1 Lamps-Table Lamps
605301
29288-1 Lamps-Table Lamps 605301
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nickel Plated Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292884 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Nickel Plated
Weight: 9
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292884
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605301
Product Name 29288-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details