Capital Lighting, Inc. 61791BLE-841 Mini Pendants-Rod 605288

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785652038235 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785652038235 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61791BLE-841 Mini Pendants-Rod - 605288 - Capital Lighting, Inc.
Columbus, OH, USA
61791BLE-841 Mini Pendants-Rod
605288
61791BLE-841 Mini Pendants-Rod 605288
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785652038235 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Polished Nickel
Product Name: One Light Mini Pendant
UPC: 785652038235
Category: Pendant Lighting
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605288
Product Name 61791BLE-841 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details