Capital Lighting, Inc. 31945-965 Mid. Chandeliers-Glass Up 605260

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652027680 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652027680 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31945-965 Mid. Chandeliers-Glass Up - 605260 - Capital Lighting, Inc.
Columbus, OH, USA
31945-965 Mid. Chandeliers-Glass Up
605260
31945-965 Mid. Chandeliers-Glass Up 605260
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652027680 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 18.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785652027680
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605260
Product Name 31945-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details