Capital Lighting, Inc. 44974BLE-841 Bathroom Fixtures-Four Lights 605259

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.38 Height: 9.50 Extension: 8.13 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Wall/Bath UPC: 785652038358 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.38 Height: 9.50 Extension: 8.13 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Wall/Bath UPC: 785652038358 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44974BLE-841 Bathroom Fixtures-Four Lights - 605259 - Capital Lighting, Inc.
Columbus, OH, USA
44974BLE-841 Bathroom Fixtures-Four Lights
605259
44974BLE-841 Bathroom Fixtures-Four Lights 605259
PRODUCT DETAILS / SPECS Width/Dia: 34.38 Height: 9.50 Extension: 8.13 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Wall/Bath UPC: 785652038358 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 34.38
Height: 9.50
Extension: 8.13
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Polished Nickel
Product Name: Four Light Wall/Bath
UPC: 785652038358
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605259
Product Name 44974BLE-841 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details