Capital Lighting, Inc. 59159BLE-07 Semi-Flush Mts.-Bowl Style 605258

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Weight: 12.45 Product Name: Three Light Convertible UPC: 785652034275 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Weight: 12.45 Product Name: Three Light Convertible UPC: 785652034275 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
59159BLE-07 Semi-Flush Mts.-Bowl Style - 605258 - Capital Lighting, Inc.
Columbus, OH, USA
59159BLE-07 Semi-Flush Mts.-Bowl Style
605258
59159BLE-07 Semi-Flush Mts.-Bowl Style 605258
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Weight: 12.45 Product Name: Three Light Convertible UPC: 785652034275 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.00
Length 15.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Weathered Iron
Weight: 12.45
Product Name: Three Light Convertible
UPC: 785652034275
Category: Close to Ceiling Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605258
Product Name 59159BLE-07 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details