Capital Lighting, Inc. 59055BLE-15 Flush Mounts-Bowl Style 605255

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 3.44 Length 3.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Weight: 3.6 Product Name: Three Light Close to Ceiling UPC: 785652031397 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 3.44 Length 3.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Weight: 3.6 Product Name: Three Light Close to Ceiling UPC: 785652031397 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
59055BLE-15 Flush Mounts-Bowl Style - 605255 - Capital Lighting, Inc.
Columbus, OH, USA
59055BLE-15 Flush Mounts-Bowl Style
605255
59055BLE-15 Flush Mounts-Bowl Style 605255
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 3.44 Length 3.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Weight: 3.6 Product Name: Three Light Close to Ceiling UPC: 785652031397 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.78
Height: 3.44
Length 3.44
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: White
Weight: 3.6
Product Name: Three Light Close to Ceiling
UPC: 785652031397
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605255
Product Name 59055BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details