Capital Lighting, Inc. 31852BLE-965 Mid. Chandeliers-Glass Up 605245

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652035296 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652035296 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31852BLE-965 Mid. Chandeliers-Glass Up - 605245 - Capital Lighting, Inc.
Columbus, OH, USA
31852BLE-965 Mid. Chandeliers-Glass Up
605245
31852BLE-965 Mid. Chandeliers-Glass Up 605245
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652035296 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.03
Height: 31.19
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 785652035296
Category: Chandeliers
Glass: Smokey Amber
Connection: Center Lock-Up
Canopy: D:5 1/2`` H:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605245
Product Name 31852BLE-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details