Capital Lighting, Inc. 31852BLE-782 Mid. Chandeliers-Glass Up 605242

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine Light Chandelier UPC: 785652035289 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine Light Chandelier UPC: 785652035289 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31852BLE-782 Mid. Chandeliers-Glass Up - 605242 - Capital Lighting, Inc.
Columbus, OH, USA
31852BLE-782 Mid. Chandeliers-Glass Up
605242
31852BLE-782 Mid. Chandeliers-Glass Up 605242
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine Light Chandelier UPC: 785652035289 Category: Chandeliers Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.03
Height: 31.19
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Heirloom Bronze
Product Name: Nine Light Chandelier
UPC: 785652035289
Category: Chandeliers
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605242
Product Name 31852BLE-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details