Capital Lighting, Inc. 31955-782 Mid. Chandeliers-Glass Up 605237

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Bronze Product Name: Nine Light Chandelier UPC: 785652036354 Category: Chandeliers Glass: Faceted Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Bronze Product Name: Nine Light Chandelier UPC: 785652036354 Category: Chandeliers Glass: Faceted Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31955-782 Mid. Chandeliers-Glass Up - 605237 - Capital Lighting, Inc.
Columbus, OH, USA
31955-782 Mid. Chandeliers-Glass Up
605237
31955-782 Mid. Chandeliers-Glass Up 605237
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Bronze Product Name: Nine Light Chandelier UPC: 785652036354 Category: Chandeliers Glass: Faceted Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Heirloom Bronze
Product Name: Nine Light Chandelier
UPC: 785652036354
Category: Chandeliers
Glass: Faceted Smokey Amber
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605237
Product Name 31955-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details