Capital Lighting, Inc. 41260-962 Sconces-Single Candle 605235

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One LIght Wall Sconce UPC: 785652032813 Category: Wall - Bath Lighting Glass: White LinenFabric Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One LIght Wall Sconce UPC: 785652032813 Category: Wall - Bath Lighting Glass: White LinenFabric Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41260-962 Sconces-Single Candle - 605235 - Capital Lighting, Inc.
Columbus, OH, USA
41260-962 Sconces-Single Candle
605235
41260-962 Sconces-Single Candle 605235
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Extension: 7.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One LIght Wall Sconce UPC: 785652032813 Category: Wall - Bath Lighting Glass: White LinenFabric Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Extension: 7.13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One LIght Wall Sconce
UPC: 785652032813
Category: Wall - Bath Lighting
Glass: White LinenFabric
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605235
Product Name 41260-962 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details