Capital Lighting, Inc. 44971BLE-841 Sconces-Single Glass 605223

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 9.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Wall/Bath UPC: 785652038297 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 9.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Wall/Bath UPC: 785652038297 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44971BLE-841 Sconces-Single Glass - 605223 - Capital Lighting, Inc.
Columbus, OH, USA
44971BLE-841 Sconces-Single Glass
605223
44971BLE-841 Sconces-Single Glass 605223
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 9.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Product Name: One Light Wall/Bath UPC: 785652038297 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.50
Extension: 9.13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Polished Nickel
Product Name: One Light Wall/Bath
UPC: 785652038297
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605223
Product Name 44971BLE-841 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details