Capital Lighting, Inc. 44936-782 Bathroom Fixtures-Two Lights 605214

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652036385 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652036385 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44936-782 Bathroom Fixtures-Two Lights - 605214 - Capital Lighting, Inc.
Columbus, OH, USA
44936-782 Bathroom Fixtures-Two Lights
605214
44936-782 Bathroom Fixtures-Two Lights 605214
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652036385 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.13
Extension: 8.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Product Name: Two Light Wall/Bath
UPC: 785652036385
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605214
Product Name 44936-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details