Capital Lighting, Inc. 44936-965 Bathroom Fixtures-Two Lights 605213

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652027796 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652027796 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44936-965 Bathroom Fixtures-Two Lights - 605213 - Capital Lighting, Inc.
Columbus, OH, USA
44936-965 Bathroom Fixtures-Two Lights
605213
44936-965 Bathroom Fixtures-Two Lights 605213
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652027796 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.13
Extension: 8.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Wall/Bath
UPC: 785652027796
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605213
Product Name 44936-965 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details