Capital Lighting, Inc. MC220PN Fans-Light Kits 605151

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel / Matte Opal Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586981946 Category: Ceiling Fan Lights Glass: Polished Nickel / Matte Opal Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/23588/MC22 0PN.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel / Matte Opal Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586981946 Category: Ceiling Fan Lights Glass: Polished Nickel / Matte Opal Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/23588/MC22 0PN.HTML

Suppliers

Company
Product
Description
Supplier Links
MC220PN Fans-Light Kits - 605151 - Capital Lighting, Inc.
Columbus, OH, USA
MC220PN Fans-Light Kits
605151
MC220PN Fans-Light Kits 605151
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel / Matte Opal Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586981946 Category: Ceiling Fan Lights Glass: Polished Nickel / Matte Opal Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/23588/MC22 0PN.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 4.63
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel / Matte Opal
Weight: 3.12
Product Name: Large Disk Light Kit
UPC: 026586981946
Category: Ceiling Fan Lights
Glass: Polished Nickel / Matte Opal
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC220XX-CUL-ENG-CF%20zip%20file.pdf
Parts Diagram: http://www.montecarlofans.com/23588/MC220PN.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605151
Product Name MC220PN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details