Capital Lighting, Inc. MC173-L Fans-Light Kits 605120

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.41 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stain Mission Weight: 3.19 Product Name: Oval Bowl Light Kit UPC: 026586975471 Category: Ceiling Fan Lights Glass: Tea Stain Mission Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21647/MC17 3.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.41 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stain Mission Weight: 3.19 Product Name: Oval Bowl Light Kit UPC: 026586975471 Category: Ceiling Fan Lights Glass: Tea Stain Mission Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21647/MC17 3.HTML

Suppliers

Company
Product
Description
Supplier Links
MC173-L Fans-Light Kits - 605120 - Capital Lighting, Inc.
Columbus, OH, USA
MC173-L Fans-Light Kits
605120
MC173-L Fans-Light Kits 605120
PRODUCT DETAILS / SPECS Width/Dia: 13.41 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stain Mission Weight: 3.19 Product Name: Oval Bowl Light Kit UPC: 026586975471 Category: Ceiling Fan Lights Glass: Tea Stain Mission Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21647/MC17 3.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.41
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tea Stain Mission
Weight: 3.19
Product Name: Oval Bowl Light Kit
UPC: 026586975471
Category: Ceiling Fan Lights
Glass: Tea Stain Mission
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/21647/MC173.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605120
Product Name MC173-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details