Capital Lighting, Inc. MFSCROLLRB Fans-Light Kits 605015

Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Scroll Scene Accessory for Motif Fan UPC: 026586980871 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23594/MFSC ROLLRB.HTML
Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Scroll Scene Accessory for Motif Fan UPC: 026586980871 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23594/MFSC ROLLRB.HTML

Suppliers

Company
Product
Description
Supplier Links
MFSCROLLRB Fans-Light Kits - 605015 - Capital Lighting, Inc.
Columbus, OH, USA
MFSCROLLRB Fans-Light Kits
605015
MFSCROLLRB Fans-Light Kits 605015
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Scroll Scene Accessory for Motif Fan UPC: 026586980871 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23594/MFSC ROLLRB.HTML

PRODUCT DETAILS / SPECS
Bulb
Finish: Roman Bronze
Product Name: Scroll Scene Accessory for Motif Fan
UPC: 026586980871
Category: Accessories
Glass: Matte Opal
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/23594/MFSCROLLRB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605015
Product Name MFSCROLLRB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details