Capital Lighting, Inc. 26832-WB Sconces-Double Glass 604998

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26832-WB Sconces-Double Glass - 604998 - Capital Lighting, Inc.
Columbus, OH, USA
26832-WB Sconces-Double Glass
604998
26832-WB Sconces-Double Glass 604998
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Warm Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604998
Product Name 26832-WB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details