Capital Lighting, Inc. 26802-WB Bathroom Fixtures-Two Lights 604997

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26802-WB Bathroom Fixtures-Two Lights - 604997 - Capital Lighting, Inc.
Columbus, OH, USA
26802-WB Bathroom Fixtures-Two Lights
604997
26802-WB Bathroom Fixtures-Two Lights 604997
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 7.75
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Warm Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604997
Product Name 26802-WB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details