Capital Lighting, Inc. 26823-WB Mid. Chandeliers-Glass Down 604990

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
26823-WB Mid. Chandeliers-Glass Down - 604990 - Capital Lighting, Inc.
Columbus, OH, USA
26823-WB Mid. Chandeliers-Glass Down
604990
26823-WB Mid. Chandeliers-Glass Down 604990
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Bronze
Product Name: Three Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604990
Product Name 26823-WB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details