Capital Lighting, Inc. 27423-SG Mid. Chandeliers-Candle 604989

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
27423-SG Mid. Chandeliers-Candle - 604989 - Capital Lighting, Inc.
Columbus, OH, USA
27423-SG Mid. Chandeliers-Candle
604989
27423-SG Mid. Chandeliers-Candle 604989
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Shimmer Gold
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604989
Product Name 27423-SG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details