Capital Lighting, Inc. 27426-SG Mid. Chandeliers-Candle 604987

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Shimmer Gold Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Shimmer Gold Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27426-SG Mid. Chandeliers-Candle - 604987 - Capital Lighting, Inc.
Columbus, OH, USA
27426-SG Mid. Chandeliers-Candle
604987
27426-SG Mid. Chandeliers-Candle 604987
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Shimmer Gold Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 35.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Shimmer Gold
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604987
Product Name 27426-SG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details