Capital Lighting, Inc. 27433-SG Flush Mounts-Bowl Style 604986

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
27433-SG Flush Mounts-Bowl Style - 604986 - Capital Lighting, Inc.
Columbus, OH, USA
27433-SG Flush Mounts-Bowl Style
604986
27433-SG Flush Mounts-Bowl Style 604986
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Shimmer Gold
Product Name: Three Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604986
Product Name 27433-SG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details