Capital Lighting, Inc. 27526-SI Mid. Chandeliers-Candle 604985

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Seville Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Seville Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27526-SI Mid. Chandeliers-Candle - 604985 - Capital Lighting, Inc.
Columbus, OH, USA
27526-SI Mid. Chandeliers-Candle
604985
27526-SI Mid. Chandeliers-Candle 604985
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Seville Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Seville Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604985
Product Name 27526-SI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details