Capital Lighting, Inc. 27523-SI Mid. Chandeliers-Other 604982

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Seville Iron Product Name: Three Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Seville Iron Product Name: Three Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
27523-SI Mid. Chandeliers-Other - 604982 - Capital Lighting, Inc.
Columbus, OH, USA
27523-SI Mid. Chandeliers-Other
604982
27523-SI Mid. Chandeliers-Other 604982
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Seville Iron Product Name: Three Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Seville Iron
Product Name: Three Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604982
Product Name 27523-SI Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details