Capital Lighting, Inc. 27512-SI Large Chandeliers-Candle 604981

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Seville Iron Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Seville Iron Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27512-SI Large Chandeliers-Candle - 604981 - Capital Lighting, Inc.
Columbus, OH, USA
27512-SI Large Chandeliers-Candle
604981
27512-SI Large Chandeliers-Candle 604981
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Seville Iron Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Seville Iron
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604981
Product Name 27512-SI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details