Capital Lighting, Inc. 27521-SI Mini Pendants-Chain 604980

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seville Iron Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seville Iron Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
27521-SI Mini Pendants-Chain - 604980 - Capital Lighting, Inc.
Columbus, OH, USA
27521-SI Mini Pendants-Chain
604980
27521-SI Mini Pendants-Chain 604980
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seville Iron Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Seville Iron
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604980
Product Name 27521-SI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details