Capital Lighting, Inc. 26833-WB Island/Pool Table-3 Light Bar 604979

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 27.75 Length 27.75 Extension: 72 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 27.75 Length 27.75 Extension: 72 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Island

Suppliers

Company
Product
Description
Supplier Links
26833-WB Island/Pool Table-3 Light Bar - 604979 - Capital Lighting, Inc.
Columbus, OH, USA
26833-WB Island/Pool Table-3 Light Bar
604979
26833-WB Island/Pool Table-3 Light Bar 604979
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 27.75 Length 27.75 Extension: 72 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 27.75
Length 27.75
Extension: 72
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Bronze
Product Name: Three Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604979
Product Name 26833-WB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details