Capital Lighting, Inc. 26853-WB Flush Mounts-Bowl Style 604977

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Warm Bronze Product Name: Three Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Warm Bronze Product Name: Three Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
26853-WB Flush Mounts-Bowl Style - 604977 - Capital Lighting, Inc.
Columbus, OH, USA
26853-WB Flush Mounts-Bowl Style
604977
26853-WB Flush Mounts-Bowl Style 604977
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Warm Bronze Product Name: Three Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Warm Bronze
Product Name: Three Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604977
Product Name 26853-WB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details