Capital Lighting, Inc. 26902-TM Bathroom Fixtures-Two Lights 604976

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tarnish Metal Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tarnish Metal Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26902-TM Bathroom Fixtures-Two Lights - 604976 - Capital Lighting, Inc.
Columbus, OH, USA
26902-TM Bathroom Fixtures-Two Lights
604976
26902-TM Bathroom Fixtures-Two Lights 604976
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tarnish Metal Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tarnish Metal
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604976
Product Name 26902-TM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details